ASME B16.5
Addenda to B16.5-1996 Pipe Flanges and Flanged Fittings NPS 1/2 Through NPS 24
| Organization: | ASME |
| Publication Date: | 26 October 1998 |
| Status: | inactive |
| Page Count: | 54 |
scope:
General
This Standard covers pressure-temperature
Requirements and recommendations regarding bolting and gaskets are also included.
References
Referenced Standards. Standards and specifications adopted by reference in this Standard are shown in Annex G, which is part of this Standard. It is not considered practical to identify the specific edition of each standard and specification in the individual references. Instead, the specific edition reference is identified in Annex G. A flange or flanged fitting manufactured in accordance with earlier editions of the referenced standards and in all other respects conforming to this Standard will be considered to be in conformance with this Standard.
Codes and Regulations. A flange or flanged fitting used under the
jurisdiction of the ASME Boiler
and Pressure Vessel Code, the ASME Code for Pressure Piping, or a
governmental regulation is
subject to any limitation of that code or regulation. This includes
any maximum temperature
limitation, or rule governing the use of a material at low
temperature, or provisions for operation
at a pressure exceeding the pressure-temperature
Applicable Ratings
The pressure-temperature
User Accountability
This Standard cites duties and responsibilities that are to be assumed by the user in the areas of application, installation, hydrostatic testing, operation, and material selection.
Quality Systems
Nonmandatory requirements relating to the product manufacturer's Quality System Program are described in Annex G.
Document History