DLA - SMD-5962-93267 REV B

MICROCIRCUIT, LINEAR, MICROPROCESSOR SUPERVISORY CIRCUIT, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 22 October 2002
Status: inactive
Page Count: 11
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

September 25, 2020
MICROCIRCUIT, LINEAR, MICROPROCESSOR SUPERVISORY CIRCUIT, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
March 30, 2015
MICROCIRCUIT, LINEAR, MICROPROCESSOR SUPERVISORY CIRCUIT, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-93267 REV B
October 22, 2002
MICROCIRCUIT, LINEAR, MICROPROCESSOR SUPERVISORY CIRCUIT, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 22, 1994
MICROCIRCUIT, LINEAR, MICROPROCESSOR SUPERVISORY CIRCUIT, MONOLITHIC SILICON
A description is not available for this item.
December 2, 1993
MICROCIRCUIT, LINEAR, MICROPROCESSOR SUPERVISORY CIRCUIT, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement