DLA - SMD-5962-89680

MICROCIRCUIT, LINEAR, OCTAL GENERAL INTERFACE BUS TRANSCEIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 5 July 1989
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 55ALS160 Octal general purpose interface bus transceiver

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200") dual-in-line package S F-9 (20-lead, .540" × .300" × .100") flat package 2 C-2 (20-terminal, .358" × .358" × .100") square chip carrier package

Supply voltage (VCC) - - - - - - - - - - - - - - +7.0 V dc Input voltage - - - - - - - - - - - - - - - - - - - +5.5 V dc Low level driver output current - - - - - - - - - - 100 mA Continuous total dissipation at (or below) 25°C 1/ - 1375 mW Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - 150°C

Supply voltage range (VCC) - - - - - - - - - - - - - +4.75 V dc minimum to +5.25 V dc maximum Minimum high level incur voltage (VIH): TE and PE, TA = −55°C to 125°C - - - - - - - - - - 2.0 V dc Bus and terminal, TA = 25°C, +125°C - - - - - - - - 2.0 V dc Bus and terminal, TA = −55°C - - - - - - - - - - - 2.1 V dc Maximum low level input voltage (VIL): TE and PE, TA = −55°C to 125°C- - - - - - - - - - - 0.8 V dc Bus and terminal, TA = −55°C, +25°C - - - - - - - - 0.8 V dc Bus and terminal, TA = 125°C - - - - - - - - - - - 0.7 V dc

Maximum high level output current (IOH): Bus ports with pull-ups active (VCC = 5.0 V dc) - −5.2 mA Terminal ports - - - - - - - - - - - - - - - - - −800 µA Maximum low level output current (IOL): Bus ports - - -- - - - - - - - - - - - - - - - 48 mA Terminal ports -- - - - - - - - - - - - - - - - 16 mA Ambient operating temperature range (TA) - - - - −55°C to +125°C.

intended Use:

Microcircuits conforming to this drawing, are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available... View More

Document History

April 12, 2023
MICROCIRCUIT, LINEAR, OCTAL GENERAL INTERFACE BUS TRANSCEIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
September 26, 2017
MICROCIRCUIT, LINEAR, OCTAL GENERAL INTERFACE BUS TRANSCEIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
September 12, 2005
MICROCIRCUIT, LINEAR, OCTAL GENERAL INTERFACE BUS TRANSCEIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 10, 1996
MICROCIRCUIT, LINEAR, OCTAL GENERAL INTERFACE BUS TRANSCEIVER, MONOLITHIC SILICON
A description is not available for this item.
May 3, 1995
MICROCIRCUIT, LINEAR, OCTAL GENERAL INTERFACE BUS TRANSCEIVER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-89680
July 5, 1989
MICROCIRCUIT, LINEAR, OCTAL GENERAL INTERFACE BUS TRANSCEIVER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement