ASD-STAN - PREN 2346-005
Aerospace series Cable, electrical, fire resistant Operating temperatures between - 65 degrees C and 260 degrees C Part 005: DW family, single UV laser printable and multicore assemble Light weight Product standard
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 January 2005 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
May 1, 2016
Aerospace series Cable, electrical, fire resistant Operating temperatures between – 65 °C and 260 °C Part 005: DW family, single UV laser printable and multicore assembly Light weight Product standard
This standard specifies the characteristics of light weight fire proof, unscreened, electrical cables for use in the on-board electrical systems of aircraft at operating temperature between – 65 °C...
October 1, 2012
Aerospace series Cable, electrical, fire resistant Operating temperatures between - 65 °C and 260 °C Part 005: DW family, single UV laser printable and multicore assembly Light weight Product standard
This standard specifies the characteristics of light weight fire proof, unscreened, electrical cables for use in the on-board electrical systems of aircraft at operating temperature between – 65 °C...
PREN 2346-005
January 1, 2005
Aerospace series Cable, electrical, fire resistant Operating temperatures between - 65 degrees C and 260 degrees C Part 005: DW family, single UV laser printable and multicore assemble Light weight Product standard
A description is not available for this item.