ASD-STAN - PREN 2346-005

Aerospace series Cable, electrical, fire resistant Operating temperatures between - 65 °C and 260 °C Part 005: DW family, single UV laser printable and multicore assembly Light weight Product standard

inactive
Organization: ASD-STAN
Publication Date: 1 October 2012
Status: inactive
Page Count: 9
scope:

This standard specifies the characteristics of light weight fire proof, unscreened, electrical cables for use in the on-board electrical systems of aircraft at operating temperature between - 65 °C and 260 °C.

This cable has not been demonstrated to be arc resistance at a.c.voltages above 200 V rms (network 115/200 V rms).

Single core is UV Laser printable in accordance with EN 3838; UV laser markability is not mandatory for multicore cables.

Document History

Aerospace series Cable, electrical, fire resistant Operating temperatures between – 65 °C and 260 °C Part 005: DW family, single UV laser printable and multicore assembly Light weight Product standard
This standard specifies the characteristics of light weight fire proof, unscreened, electrical cables for use in the on-board electrical systems of aircraft at operating temperature between – 65 °C...
PREN 2346-005
October 1, 2012
Aerospace series Cable, electrical, fire resistant Operating temperatures between - 65 °C and 260 °C Part 005: DW family, single UV laser printable and multicore assembly Light weight Product standard
This standard specifies the characteristics of light weight fire proof, unscreened, electrical cables for use in the on-board electrical systems of aircraft at operating temperature between – 65 °C...
January 1, 2005
Aerospace series Cable, electrical, fire resistant Operating temperatures between - 65 degrees C and 260 degrees C Part 005: DW family, single UV laser printable and multicore assemble Light weight Product standard
A description is not available for this item.

References

Advertisement