FORD - WSS-M1P95-A3

PLATING, TIN/ZINC ALLOY, ELECTROPLATED, OVER FERROUS BASE METAL ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 3 February 2005
Status: inactive
Page Count: 4
scope:

These specifications define the physical and chemical properties required of a neutral electroplated tin-zinc alloy and its associated hexavalent chromium free passivate in order to provide the requirements of corrosion resistance and electrical conductivity.

All processes are free from hexavalent chromium, lead, and cadmium.

Document History

October 30, 2015
PLATING, TIN/ZINC ALLOY, ELECTROPLATED, OVER FERROUS BASE METAL ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the physical and chemical properties required of a neutral electroplated tinzinc alloy and its associated hexavalent chromium free passivate in order to provide the...
WSS-M1P95-A3
February 3, 2005
PLATING, TIN/ZINC ALLOY, ELECTROPLATED, OVER FERROUS BASE METAL ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the physical and chemical properties required of a neutral electroplated tin-zinc alloy and its associated hexavalent chromium free passivate in order to provide the...
March 17, 2004
PLATING, TIN/ZINC ALLOY, ELECTROPLATED, OVER FERROUS BASE METAL ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define the Requirements of electroplated tin-zinc alloy and its associated hexavalent chromium free coating when produced in a conventional Neutral Bath. These coatings...
January 28, 2004
PLATING. TIN/ZINC ALLOY, ELECTROPLATED, OVER FERROUS BASE METAL
1. SCOPE These specifications define the Requirements of electroplated tin-zinc alloy and its associated chromate coating when produced in a conventional Neutral Bath. These coatings are intended...
December 8, 1999
PLATING. TIN/ZINC ALLOY, ELECTROPLATED, OVER FERROUS BASE METAL
1. SCOPE This specification defines the Requirements of electroplated tin-zinc alloy and its associated chromate coating when produced in a conventional Neutral Bath. These coatings are intended for...

References

Advertisement