FORD - WSS-M1P95-A3
PLATING. TIN/ZINC ALLOY, ELECTROPLATED, OVER FERROUS BASE METAL
inactive
| Organization: | FORD |
| Publication Date: | 28 January 2004 |
| Status: | inactive |
| Page Count: | 3 |
scope:
1. SCOPE
These specifications define the Requirements of electroplated tin-zinc alloy and its associated chromate coating when produced in a conventional Neutral Bath. These coatings are intended for corrosion resistance and electrical conductivity, and are also suitable for corrosion protection of non-electrical components.
Document History
October 30, 2015
PLATING, TIN/ZINC ALLOY, ELECTROPLATED, OVER FERROUS BASE METAL ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the physical and chemical properties required of a neutral electroplated tinzinc alloy and its associated hexavalent chromium free passivate in order to provide the...
February 3, 2005
PLATING, TIN/ZINC ALLOY, ELECTROPLATED, OVER FERROUS BASE METAL ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the physical and chemical properties required of a neutral electroplated tin-zinc alloy and its associated hexavalent chromium free passivate in order to provide the...
March 17, 2004
PLATING, TIN/ZINC ALLOY, ELECTROPLATED, OVER FERROUS BASE METAL ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
These specifications define the Requirements of electroplated tin-zinc alloy and its associated hexavalent chromium free coating when produced in a conventional Neutral Bath. These coatings...
WSS-M1P95-A3
January 28, 2004
PLATING. TIN/ZINC ALLOY, ELECTROPLATED, OVER FERROUS BASE METAL
1. SCOPE
These specifications define the Requirements of electroplated tin-zinc alloy and its associated chromate coating when produced in a conventional Neutral Bath. These coatings are intended...
December 8, 1999
PLATING. TIN/ZINC ALLOY, ELECTROPLATED, OVER FERROUS BASE METAL
1. SCOPE This specification defines the Requirements of electroplated tin-zinc alloy and its associated chromate coating when produced in a conventional Neutral Bath. These coatings are intended for...