FORD ESB-M2D319-A
POLYURETHANE FOAM, ACOUSTICAL - 80 KG/CU M DENSITY
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 14 May 1982 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1. SCOPE
The material defined by this specification is a filled polyether urethane foam, with up to 25% (by weight) reground foam, cast to the desired configuration.
Document History
May 2, 2006
POLYURETHANE FOAM, ACOUSTICAL - 80 KG/M3 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a filled polyether urethane foam, with up to 25% (by weight) reground foam, cast to the desired configuration.
September 23, 2004
POLYURETHANE FOAM, ACOUSTICAL - 80 KG/M3 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a filled polyether urethane foam, with up to 25% (by weight) reground foam, cast to the desired configuration.
FORD ESB-M2D319-A
May 14, 1982
POLYURETHANE FOAM, ACOUSTICAL - 80 KG/CU M DENSITY
1. SCOPE The material defined by this specification is a filled polyether urethane foam, with up to 25% (by weight) reground foam, cast to the desired configuration.