FORD ESB-M2D319-A

POLYURETHANE FOAM, ACOUSTICAL - 80 KG/M3 ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 23 September 2004
Status: inactive
Page Count: 3
scope:

The material defined by this specification is a filled polyether urethane foam, with up to 25% (by weight) reground foam, cast to the desired configuration.

Document History

May 2, 2006
POLYURETHANE FOAM, ACOUSTICAL - 80 KG/M3 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a filled polyether urethane foam, with up to 25% (by weight) reground foam, cast to the desired configuration.
FORD ESB-M2D319-A
September 23, 2004
POLYURETHANE FOAM, ACOUSTICAL - 80 KG/M3 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a filled polyether urethane foam, with up to 25% (by weight) reground foam, cast to the desired configuration.
May 14, 1982
POLYURETHANE FOAM, ACOUSTICAL - 80 KG/CU M DENSITY
1. SCOPE The material defined by this specification is a filled polyether urethane foam, with up to 25% (by weight) reground foam, cast to the desired configuration.

References

Advertisement