NAVY - MIL-I-85470A
INHIBITOR, ICING, FUEL SYSTEM, HIGH FLASH NATO COLD NUMBER S-1745 (CANCELLING MIL-DTL-27686)
inactive
| Organization: | NAVY |
| Publication Date: | 8 August 1990 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This specification covers the requirements for one type and grade of a high flash, fuel system icing inhibitor soluble in aircraft turbine engine fuel. This inhibitor is primarily composed of diethylene glycol monomethyl ether and is commonly referred to as DiEGME.
intended Use:
The inhibitor is intended for use as an anti-icing agent to be added to aircraft turbine engine fuels.
Document History
August 28, 2019
Inhibitor, Icing, Fuel System, High Flash NATO Code Number S- 1745
A description is not available for this item.
March 24, 2004
INHIBITOR, ICING, FUEL SYSTEM, HIGH FLASH NATO COLD NUMBER S-1745
A description is not available for this item.
June 15, 1999
INHIBITOR, ICING, FUEL SYSTEM, HIGH FLASH NATO CODE NUMBER S-1745
The inhibitor is intended for use as an anti-icing agent to be added to military aircraft turbine engine fuels. The requirements defining the product covered by this specification are needed for the...
MIL-I-85470A
August 8, 1990
INHIBITOR, ICING, FUEL SYSTEM, HIGH FLASH NATO COLD NUMBER S-1745 (CANCELLING MIL-DTL-27686)
This specification covers the requirements for one type and grade of a high flash, fuel system icing inhibitor soluble in aircraft turbine engine fuel. This inhibitor is primarily composed of...
July 13, 1987
INHIBITOR, ICING, FUEL SYSTEM, HIGH FLASH NATO COLD NUMBER S-1745 (CANCELLING MIL-DTL-27686)
A description is not available for this item.
April 7, 1981
INHIBITOR, ICING, FUEL SYSTEM, HIGH FLASH NATO COLD NUMBER S-1745 (CANCELLING MIL-DTL-27686)
A description is not available for this item.