NPFC - MIL-DTL-85470

INHIBITOR, ICING, FUEL SYSTEM, HIGH FLASH NATO CODE NUMBER S-1745

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 15 June 1999
Status: active
Page Count: 11
scope:

This specification covers the requirements for one type and grade of a high flash, fuel system icing inhibitor soluble in aircraft turbine engine fuel. This inhibitor is primarily composed of diethylene glycol monomethyl ether and is commonly referred to as DiEGME.

intended Use:

The inhibitor is intended for use as an anti-icing agent to be added to military aircraft turbine engine fuels. The requirements defining the product covered by this specification are needed for... View More

Document History

August 28, 2019
Inhibitor, Icing, Fuel System, High Flash NATO Code Number S- 1745
A description is not available for this item.
March 24, 2004
INHIBITOR, ICING, FUEL SYSTEM, HIGH FLASH NATO COLD NUMBER S-1745
A description is not available for this item.
MIL-DTL-85470
June 15, 1999
INHIBITOR, ICING, FUEL SYSTEM, HIGH FLASH NATO CODE NUMBER S-1745
The inhibitor is intended for use as an anti-icing agent to be added to military aircraft turbine engine fuels. The requirements defining the product covered by this specification are needed for the...
August 8, 1990
INHIBITOR, ICING, FUEL SYSTEM, HIGH FLASH NATO COLD NUMBER S-1745 (CANCELLING MIL-DTL-27686)
This specification covers the requirements for one type and grade of a high flash, fuel system icing inhibitor soluble in aircraft turbine engine fuel. This inhibitor is primarily composed of...
July 13, 1987
INHIBITOR, ICING, FUEL SYSTEM, HIGH FLASH NATO COLD NUMBER S-1745 (CANCELLING MIL-DTL-27686)
A description is not available for this item.
April 7, 1981
INHIBITOR, ICING, FUEL SYSTEM, HIGH FLASH NATO COLD NUMBER S-1745 (CANCELLING MIL-DTL-27686)
A description is not available for this item.

References

Advertisement