DLA - SMD-5962-95693
MICROCIRCUIT, LINEAR, RADIATION HARDENED CMOS, MULTIPLEXER/DEMULTIPLEXER WITH ACTIVE OVERVOLTAGE PROTECTION, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 27 February 1996 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 HS546RH Radiation hardened DI single 16-channel MUX/DEMUX with active overvoltage protection 02 HS547RH Radiation hardened DI differential 8-channel MUX/DEMUX with active overvoltage protection
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X CDIP1-T28 28 Dual-in-line
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage between +V and −V - - - - - - - - - - - - - - - - +44 V Supply voltage between +V and ground - - - - - - - - - - - - - - - +22 V Supply voltage between −V and ground - - - - - - - - - - - - - - - −25 V Digital input overvoltage +VEN, +VA - - - - - - - - - - - - - - - - - - - - - - - - - - - +VSUPPLY + 4 V −VEN, −VA - - - - - - - - - - - - - - - - - - - - - - - - - - - −VSUPPLY − 4 V Analog input overvoltage +VS - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - +VSUPPLY + 20 V −VS - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - −VSUPPLY − 20 V Continuous current, S or D (pulsed at 1 ms, 10 percent duty cycle max) - - - - - - - - - - - 40 mA Storage temperature range - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum package power dissipation at TA = +125°C (PD)- - - - - - - 1 W 2/ Thermal resistance, junction-to-case (ΘJC) - - - - - - - - - - - - 18°C/W Thermal resistance, junction-to-ambient (ΘJA) - - - - - - - - - - 50°C/W Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - - +275°C Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - +175°C
Operating supply voltage (±VSUPPLY) - - - - - - - - - - - - - - - ±15 V Analog input voltage (VS)- - - - - - - - - - - - - - - - - - - - - ±VSUPPLY Logic low level (VAL) - - - - - - - - - - - - - - - - - - - - - - 0 V to +0.8 V Logic high level (VAH) - - - - - - - - - - - - - - - - - - - - - - +4 V to +VSUPPLY Max RMS current, S or D - - - - - - - - - - - - - - - - - - - - - 8 mA Ambient operating temperature range (TA) - - - - - - - - - - - - - −55°C to +125°C Radiation features: Dose rate upset (20 ns pulse) - - - - - - - - - - - - - - - - - 3/ Total dose - - - - - - - - - - - - - - - - - - - - - - - - - - - > 10 Krads (Si) Latch-up 4/- - - - - - - - - - - - - - - - - - - - - - - - - - - None
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History