DLA - SMD-5962-88636 REV B

MICROCIRCUITS, MEMORY, DIGITAL, CMOS 1K X 8 REGISTERED PROM, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 19 August 1994
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number 1/ Circuit function Access time 01 7C235 1K X 8-bit registered PROM 40 02 7C235 1K X 8-bit registered PROM 30 03 7C235A 1K X 8-bit registered PROM 40 04 7C235A 1K X 8-bit registered PROM 30 05 7C235A 1K X 8-bit registered PROM 25

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style K CDFP3-F24 or GDFP2-F24 24 flat package L CDIP4-T24 or GDIP3-T24 24 Dual-in-line 3 CQCC1-N28 28 Square chip carrier

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein). Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range to ground potential (VCC) - - - - - - - - −0.5 V dc to +7.0 V dc DC voltage range applied to the outputs in the high Z state - - −0.5 V dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - - - - - - - - - - −3.0 V dc to +7.0 V dc Maximum power dissipation - - - - - - - - - - - - - - - - - - - 1.0 W 3/ Lead temperature (soldering, 10 seconds) - - - - - - - - - - - +260°C Thermal resistance, junction-to-case (θJC) - - - - - - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - - - - - - +150°C 4/ Storage temperature range (TSTG) - - - - - - - - - - - - - - - −65°C to +150°C Temperature under bias - - - - - - - - - - - - - - - - - - - - −55°C to +125°C Data retention - - - - - - - - - - - - - - - - - - - - - - - - 10 years, minimum

Supply voltage range (VCC)- - - - - - - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Ground voltage (GND) - - - - - - - - - - - - - - - - - - - - - 0 V dc Input high voltage range (VIH) - - - - - - - - - - - - - - - - +2.0 V dc to VCC Input low voltage range (VIL) - - - - - - - - - - - - - - - - −0.5 V dc to +0.8 V dc Case operating temperature range (TC) - - - - - - - - - - - - - −55°C to +125°C

Document History

May 11, 2018
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 1K X 8 REGISTERED PROM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes
June 21, 2013
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 1K X 8 REGISTERED PROM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 30, 2007
MICROCIRCUITS, MEMORY, DIGITAL, CMOS, 1K X 8 REGISTERED PROM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-88636 REV B
August 19, 1994
MICROCIRCUITS, MEMORY, DIGITAL, CMOS 1K X 8 REGISTERED PROM, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
September 21, 1993
MICROCIRCUITS, MEMORY, DIGITAL, CMOS 1K X 8 REGISTERED PROM, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
September 22, 1988
MICROCIRCUITS, MEMORY, DIGITAL, CMOS 1K X 8 REGISTERED PROM, MONOLITHIC SILICON
A description is not available for this item.
Advertisement