DLA - SMD-5962-88636 REV A
MICROCIRCUITS, MEMORY, DIGITAL, CMOS 1K X 8 REGISTERED PROM, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 21 September 1993 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function Access time 01 7C235 1K × 8 CMOS registered PROM 40 ns 02 7C235 1K × 8 CMOS registered PROM 30 ns
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline K F-6 (24-lead, .640" × .420" × .090") flat package L D-9 (24-lead, 1.280" × .310" × .200") dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100") leadless chip carrier package
Supply voltage range (VCC) - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC voltage applied to outputs in high Z state - - - - −0.5 V dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - - - - - −3.0 V dc to +7.0 V dc DC program voltage - - - - - - - - - - - - - - - - - +14.0 V dc Maximum power dissipation (PD) 1/ - - - - - - - - - 1.0 W Lead temperature (soldering, 10 seconds) - - - - - - +260°C Thermal resistance, junction-to-case (θJC)- - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) 2/ - - - - - - - - - - - - +150°C Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C
Supply voltage (VCC) - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Ground voltage (GND) - - - - - - - - - - - - - - - - 0 V dc Input high voltage (VIH)- - - - - - - - - - - - - - - 2.0 V dc to VCC Input low voltage (VIL) - - - - - - - - - - - - - - - −0.5 V dc to +0.8 V dc Case operating temperature range (TC) - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History