DS/EN 60942
Electroacoustics - Sound calibrators
inactive
Buy Now
| Organization: | DS |
| Publication Date: | 18 July 2003 |
| Status: | inactive |
| Page Count: | 95 |
| ICS Code (Electroacoustics): | 17.140.50 |
scope:
This standard specifies the performance requirements for three classes of sound calibrator: laboratory standard (class LS), class 1 and class 2. Tolerance limits are smallest for class LS and greatest for class 2 instruments.
Document History
DS/EN 60942
July 18, 2003
Electroacoustics - Sound calibrators
This standard specifies the performance requirements for three classes of sound calibrator: laboratory standard (class LS), class 1 and class 2. Tolerance limits are smallest for class LS and...
August 21, 2001
Electroacoustics - Sound calibrators
This amendment specifies requirements for sound calibrators with respect to their immunity to power- and radio-frequency fields and to electrostatic discharge, and the permitted radio-frequency...
May 28, 1998
Electroacoustics - Sound calibrators
This International Standard specifies the performance requirements for three classes of sound calibrator: class 0, class 1, and class 2 in decreasing order of accuracy under specified conditions....
Electroacoustics – Sound calibrators
This International Standard specifies the performance requirements for three classes of sound calibrator: class LS (Laboratory Standard), class 1 and class 2. Acceptance limits are smallest for class...