DS/EN 60942

Electroacoustics - Sound calibrators

inactive
Organization: DS
Publication Date: 28 May 1998
Status: inactive
Page Count: 64
ICS Code (Electroacoustics): 17.140.50
scope:

This International Standard specifies the performance requirements for three classes of sound calibrator: class 0, class 1, and class 2 in decreasing order of accuracy under specified conditions. Class 0 calibrators are normally used in the laboratory, whilst classes 1 and 2 are considered as calibrators for field use. Annexes A and B of this International Standard are normative and describe test procedures for sound calibrators. Annex C is informative and contains a Bibliography.

Document History

July 18, 2003
Electroacoustics - Sound calibrators
This standard specifies the performance requirements for three classes of sound calibrator: laboratory standard (class LS), class 1 and class 2. Tolerance limits are smallest for class LS and...
August 21, 2001
Electroacoustics - Sound calibrators
This amendment specifies requirements for sound calibrators with respect to their immunity to power- and radio-frequency fields and to electrostatic discharge, and the permitted radio-frequency...
DS/EN 60942
May 28, 1998
Electroacoustics - Sound calibrators
This International Standard specifies the performance requirements for three classes of sound calibrator: class 0, class 1, and class 2 in decreasing order of accuracy under specified conditions....
Electroacoustics – Sound calibrators
This International Standard specifies the performance requirements for three classes of sound calibrator: class LS (Laboratory Standard), class 1 and class 2. Acceptance limits are smallest for class...

References

Advertisement