DS/ISO/IEC 8613-8

Information technology - Open Document Architecture (ODA) and Interchange Format: Geometric graphics content architectures

active, Most Current
Buy Now
Organization: DS
Publication Date: 28 November 1995
Status: active
Page Count: 52
ICS Code (IT applications in office work): 35.240.20
scope:

The purpose of the ISO/IEC 8613 series is to facilitate the interchange of documents. This International Standard: - defines a geometric graphics content architecture that can be used in conjunction with the document architecture defined in ISO/IEC 8613-2 - defines those aspects of positioning and imaging applicable to the presentation of this geometric graphics content architecture in a basic layout object.

Document History

DS/ISO/IEC 8613-8
November 28, 1995
Information technology - Open Document Architecture (ODA) and Interchange Format: Geometric graphics content architectures
The purpose of the ISO/IEC 8613 series is to facilitate the interchange of documents. This International Standard: - defines a geometric graphics content architecture that can be used in conjunction...

References

Advertisement