DS/ISO 8613-8
Information processing - Text and office systems - Office document architecture (ODA) and interchange format - Part 8: Geometric graphics content architecture
inactive, Most Current
| Organization: | DS |
| Publication Date: | 7 May 1992 |
| Status: | inactive |
| ICS Code (IT applications in office work): | 35.240.20 |
scope:
The purpose of ISO 8613 is to facilitate the interchange of documents. This part of ISO 8613: - defines a geometric graphics content architecture that can be used in conjunction with the document architecture defined in ISO 8613-2; - defines an interface which allows the use of content struc- tured according to ISO 8613-2;
Document History
DS/ISO 8613-8
May 7, 1992
Information processing - Text and office systems - Office document architecture (ODA) and interchange format - Part 8: Geometric graphics content architecture
The purpose of ISO 8613 is to facilitate the interchange of documents. This part of ISO 8613: - defines a geometric graphics content architecture that can be used in conjunction with the document...