DLA - SMD-5962-84066 REV C
MICROCIRCUIT, DIGITAL, CMOS, PROGRAMMABLE PERIPHERAL INTERFACE, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 18 December 1992 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with complaint non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Frequency Circuit function 01 82C55A-5/B 5.0 MHz CMOS monolithic programmable peripheral interface 02 82C55A/B 8.0 MHz CMOS monolithic programmable peripheral interface
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline Q D-5 (40-lead, 9/16" × 2-1/16"), dual-in-line package X C-5 (44-terminal, .650" × .650") square chip carrier package
Supply voltage (referenced to ground) - - - - +8.0 V dc maximum Storage temperature range - - - - - - - - - - −65°C to +150°C Maximum power dissipation - - - - - - - - - - 1 W Lead temperature (soldering 10 seconds) - - - 260°C Maximum Junction temperature (TJ) - - - - - - 150°C Thermal resistance, junction to case (θJC): Case Q - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case X - - - - - - - - - - - - - - - - - - 80°C/W 1/ Input, output, or I/O voltage applied - - - - GND − 0.5 V to VCC + 0.5 V
Supply voltage range (VCC) - - - - - - - - - 4.5 V dc to 5.5 V dc Case operating temperature range (TC) - - - - −55°C to +125°C Frequency of operation Device type 01 - - - - - - - - - - - - - 0 to 5.0 MHz Device type 02 - - - - - - - - - - - - - 0 to 8.0 MHz Operating supply current (ICCOP) - - - - - - 10 mA maximum 2/ Data float after READ (tDF) (5) 3/ - - - - - 10 ns minimum to 75 ns maximum ACK: 1 to output float (tKD) (23) 3/ - - - - 20 ns minimum to 250 ns maximum
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History