ISO 4386-2
Plain Bearings - Metallic Multilayer Plain Bearings - Part 2: Destructive Testing of Bond for Bearing Metal Layer Thicknesses Greater Than or Equal to 2 mm First Edition
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1982 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Plain bearings): | 21.100.10 |
Document History
April 1, 2019
Plain bearings — Metallic multilayer plain bearings — Part 2: Destructive testing of bond for bearing metal layer thicknesses greater than or equal to 2 mm
This document specifies a tensile test method for determination of the bond strength between the bearing metal and the backing. The test can be applied to multilayer plain bearings with bearing...
October 15, 2012
Plain bearings - Metallic multilayer plain bearings - Part 2: Destructive testing of bond for bearing metal layer thicknesses greater than or equal to 2 mm
This part of ISO 4386 specifies a tensile test method for determination of the bond strength between the bearing metal and the backing. The test can be applied to multilayer plain bearings with...
ISO 4386-2
January 1, 1982
Plain Bearings - Metallic Multilayer Plain Bearings - Part 2: Destructive Testing of Bond for Bearing Metal Layer Thicknesses Greater Than or Equal to 2 mm First Edition
A description is not available for this item.