ISO 4386-2

Plain bearings - Metallic multilayer plain bearings - Part 2: Destructive testing of bond for bearing metal layer thicknesses greater than or equal to 2 mm

inactive
Buy Now
Organization: ISO
Publication Date: 15 October 2012
Status: inactive
Page Count: 16
ICS Code (Plain bearings): 21.100.10
scope:

This part of ISO 4386 specifies a tensile test method for determination of the bond strength between the bearing metal and the backing. The test can be applied to multilayer plain bearings with bearing metals based on lead, tin, copper or aluminium. For tested layer thicknesses of  ≥2mm, a raw lining thickness of a minimum additional 1 mm is necessary.

The backings are to all steel, cast steel or copper alloys. The bond strength test does not apply to bearings with cast iron backing.

The test applies to all thrust bearings and to journal bearings with an inner diameter of backing ≥90 mm.

The test can be used for comparative investigations into the influence on the bond strength of various processes and types of material. In addition, the test is suitable for production control and for process qualification of bearing production.

For non-destructive ultrasonic testing of the bond between bearing metal and backing for bearing metal layer thicknessed ≥2mm, see ISO 4386-1.

Document History

April 1, 2019
Plain bearings — Metallic multilayer plain bearings — Part 2: Destructive testing of bond for bearing metal layer thicknesses greater than or equal to 2 mm
This document specifies a tensile test method for determination of the bond strength between the bearing metal and the backing. The test can be applied to multilayer plain bearings with bearing...
ISO 4386-2
October 15, 2012
Plain bearings - Metallic multilayer plain bearings - Part 2: Destructive testing of bond for bearing metal layer thicknesses greater than or equal to 2 mm
This part of ISO 4386 specifies a tensile test method for determination of the bond strength between the bearing metal and the backing. The test can be applied to multilayer plain bearings with...
January 1, 1982
Plain Bearings - Metallic Multilayer Plain Bearings - Part 2: Destructive Testing of Bond for Bearing Metal Layer Thicknesses Greater Than or Equal to 2 mm First Edition
A description is not available for this item.

References

Advertisement