DLA - SMD-5962-93120
MICROCIRCUIT, LINEAR, +5 V TO PLUS/MINUS 10 V, VOLTAGE CONVERTER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 18 May 1993 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 MAX680 +5 V to ±10 V voltage converter
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be designated in MIL-STD-1835, and as follows:
Outline letter Descriptive designator Terminals Package style P GDIPI-T8 or CDIP2-T8 8 dual-in-line
The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Pin voltages VCC to GND . . . . . . . . . . . . . . . . . . . . 6.2 V V+ . . . . . . . . . . . . . . . . . . . . . . . . +12 V V− . . . . . . . . . . . .. . . . . . . . . . . . −12 V V− short circuit duration . . . . . . .. . . . . . Continuous V+ current . . . . . . . . . . . . . . . . . . . . 75 mA VCC ΔV/ΔT . . . . . . . . . . . . . .. . . . . . . 1 V/µs Power dissipation, TA ≤ +70°C . . . . . . . . .. . 640 mW 2/ Junction temperature (TJ) . . . . . . . . . . . . . +150°C Storage temperature range . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 sec) . . . . . . . . +300°C Thermal resistance: Junction-to-case (ΘJC) . . . . . . . . . . . . . . +55°C/W Junction-to-ambient (ΘJA) . . . . . . . . . . . . +125°C/W
Ambient operating temperature range (TA) . . . . . . −55°C to +125°C Input voltage range (VCC), RL = 10 kΩ) . . . . . . . 2.0 V to 6.0 V
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History