DLA - SMD-5962-93120 REV A

MICROCIRCUIT, LINEAR, +5 V TO PLUS/MINUS 10 V, VOLTAGE CONVERTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 3 October 2001
Status: inactive
Page Count: 10

Document History

March 20, 2007
MICROCIRCUIT, LINEAR, +5 V TO PLUS/MINUS 10 V, VOLTAGE CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
March 20, 2007
MICROCIRCUIT, LINEAR, +5 V TO PLUS/MINUS 10 V, VOLTAGE CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-93120 REV A
October 3, 2001
MICROCIRCUIT, LINEAR, +5 V TO PLUS/MINUS 10 V, VOLTAGE CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
May 18, 1993
MICROCIRCUIT, LINEAR, +5 V TO PLUS/MINUS 10 V, VOLTAGE CONVERTER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
Advertisement