DLA - SMD-5962-95635

MICROCIRCUIT, DIGITAL, 16-BIT MICROCONTROLLER, RADIATION HARDENED, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 27 September 1995
Status: inactive
Page Count: 28
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 HS-RTX2010RH 16-bit microcontroller radiation hardened, SOS

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X CMGA3-P85 85 Pin grid array Y See figure 1 84 Ceramic quad flat package

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 or classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage . . . . . . . . . . . . . . . . . +6.0 V Input, Output I/O voltage applied . . . . . . . . GND − 0.3 V to VDD + 0.3 V Storage temperature range . . . . . . . . . . . . −65°C to +150°C Junction temperature (TJ) . . . . . . . . . . . . +175°C Lead temperature (solder 10 seconds) . . . . . . +300°C Thermal resistance, Junction-to-case (ΘJC) Case X . . . . . . . . . . . . . . . . . . . . 3°C/W Case Y . . . . . . . . . . . . . . . . . . . . 4°C/W Thermal resistance, Junction-to-Ambient (ΘJA) Case X . . . . . . . . . . . . . . . . . . . . 29°C/W Case Y . . . . . . . . . . . . . . . . . . . . 34°C/W Maximum power dissipation . . . . . . . . . . . . 2.0 W

Operating supply voltage range . . . . . . . . . +4.5 V to +5.5 V Operating temperature range . . . . . . . . . . . −55°C to +125°C Maximum rise and fall time . . . . . . . . . . . 5 ns max Radiation features Total Dose . . .. . . . . . . . . . . . . . . . 300K RAD(SI) Single event phenomenon (SEP) effective Linear energy threshold (LET), No upset . . . . > 100 MeV/(cm2/mg)2/ Dose rate upset (20 ns pulse) . . . . . . . . . > 1 × 1011 Rads (SI)/s2/ Latch up . . . . . . . . . . . . . . . . . . . . None 2/ Dose rate survivability . . . . . . . . . . . . > 1 × 1012 Rads (SI)/s 2/ Cosmic ray upset immunity . . . . . . . . . . . < 1 × 10 −10 Errors/Bit-Day 2/3/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

June 1, 1999
MICROCIRCUIT, DIGITAL, 16-BIT MICROCONTROLLER, RADIATION HARDENED, MONOLITHIC SILICON
Microcircuit die conforming to this drawing are intended for use in microcircuits built in accordance with MIL-PRF-38535 or MIL-PRF-38534 for government microcircuit applications (original...
November 10, 1998
MICROCIRCUIT, DIGITAL, 16-BIT MICROCONTROLLER, RADIATION HARDENED, MONOLITHIC SILICON
A description is not available for this item.
April 23, 1996
MICROCIRCUIT, DIGITAL, 16-BIT MICROCONTROLLER, RADIATION HARDENED, MONOLITHIC SILICON
A description is not available for this item.
December 18, 1995
MICROCIRCUIT, DIGITAL, 16-BIT MICROCONTROLLER, RADIATION HARDENED, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-95635
September 27, 1995
MICROCIRCUIT, DIGITAL, 16-BIT MICROCONTROLLER, RADIATION HARDENED, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement