CSA - C22.2 NO. 214-02
Communications Cables
| Organization: | CSA |
| Publication Date: | 1 March 2002 |
| Status: | inactive |
| Page Count: | 54 |
scope:
This Standard applies to 60-250°C single- or multiple-conductor jacketed or unjacketed, integral or nonintegral cables and single or multiple coaxial cables for telephone and other communication circuits such as voice, data, and audio for on-premise customer systems. These cables are not prohibited from containing one or more optical fibre members. For the purpose of this Standard, a coaxial cable or coaxial member conductor is a single conductor with a shield. For the purpose of this Standard, a single- or multiple-conductor unjacketed cable is a cross-connect wire.
This Standard applies to communications cables that are intended primarily for installation in accordance with Section 60 of the Canadian Electrical Code (CEC), Part I, and Article 800 of the National Electrical Code (NEC). They are rated for 300 V applications but are not so marked.
This Standard does not apply to communication cords
Document History