CSA - C22.2 NO. 214-94
Communications Cables
| Organization: | CSA |
| Publication Date: | 1 June 1994 |
| Status: | inactive |
| Page Count: | 50 |
scope:
This Standard applies to 60-250°C single- or multiple-conductor jacketed or unjacketed, integral or nonintegral cables and single or multiple coaxial cables for telephone and other communication circuits such as voice, data, and audio for on-premise customer systems. These cables are not prohibited from containing one or more optical fibre members. For the purpose of this Standard, a coaxial cable or coaxial member conductor is a single conductor with a shield.
This Standard applies to communications cables that are intended primarily for installation in accordance with Section 60 of the Canadian Electrical Code, Part I (CEC), and Article 800 of the National Electrical Code (NEC). They are rated for 300 V applications but are not so marked.
This Standard does not apply to communication cords.
Document History