JSA - JIS R 1611

Testing Methods of Thermal Diffusivity, Specific Heat Capacity, and Thermal Conductivity for High Performance Ceramics by Laser Flash Method

inactive
Buy Now
Organization: JSA
Publication Date: 1 January 1991
Status: inactive
Page Count: 16

Document History

September 21, 2010
Measurement methods of thermal diffusivity, specific heat capacity, and thermal conductivity for fine ceramics by flash method
This Standard specifies the test method for the determination of thermal diffusivity from room temperature to 1 700 K, specific heat capacity from room temperature to 1 000 K, and thermal...
April 20, 1997
Test methods of thermal diffusity, specific heat capacity, and thermal conductivity for fine ceramics by laser flash method
A description is not available for this item.
JIS R 1611
January 1, 1991
Testing Methods of Thermal Diffusivity, Specific Heat Capacity, and Thermal Conductivity for High Performance Ceramics by Laser Flash Method
A description is not available for this item.
Advertisement