JSA - JIS R 1611
Test methods of thermal diffusity, specific heat capacity, and thermal conductivity for fine ceramics by laser flash method
inactive
Buy Now
| Organization: | JSA |
| Publication Date: | 20 April 1997 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Advanced ceramics): | 81.060.30 |
| ICS Code (Ceramics in general): | 81.060.01 |
Document History
September 21, 2010
Measurement methods of thermal diffusivity, specific heat capacity, and thermal conductivity for fine ceramics by flash method
This Standard specifies the test method for the determination of thermal diffusivity from room temperature to 1 700 K, specific heat capacity from room temperature to 1 000 K, and thermal...
JIS R 1611
April 20, 1997
Test methods of thermal diffusity, specific heat capacity, and thermal conductivity for fine ceramics by laser flash method
A description is not available for this item.
January 1, 1991
Testing Methods of Thermal Diffusivity, Specific Heat Capacity, and Thermal Conductivity for High Performance Ceramics by Laser Flash Method
A description is not available for this item.