DS/EN 60297-5-107
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 5-107: Subracks and associated plug-in units - Rear mounted plug-in units
inactive, Most Current
| Organization: | DS |
| Publication Date: | 4 May 2001 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
scope:
The purpose of this standard is to specify dimensions which will ensure dimensional interchangeability of subracks and associated plug-in units using the extended function of rear subrack mounted plug-in units added to IEC 60297-3 and IEC 60297-4.
Document History
DS/EN 60297-5-107
May 4, 2001
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 5-107: Subracks and associated plug-in units - Rear mounted plug-in units
The purpose of this standard is to specify dimensions which will ensure dimensional interchangeability of subracks and associated plug-in units using the extended function of rear subrack mounted...