DS/EN 60297-3-101
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-101: Subracks and associated plug-in units
| Organization: | DS |
| Publication Date: | 29 September 2004 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
scope:
This spart of 60297 covers the basic dimensional relationship of a modular range of subracks and associated plug-in units in compliance with the IEC 60297 series. The purpose of this standard is to specify dimensions which will ensure dimensional interchangeability of subracks and associated plug-in units. Connector related dimensions are limited to "inspection dimensions" only. For mechanical and climatic tests refer to IEC 61587-1. For electromagnetic shielding performance tests, refer to IEC TS 61587-3.
Document History