DS/EN 60297-5-100
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 5-100: Subracks and associated plug-in units - Design overview
inactive, Most Current
| Organization: | DS |
| Publication Date: | 20 August 2001 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
scope:
This part of IEC 60297 covers extended features added to subracks and compatible printed boards and plug-in units according to IEC 60297-3 and IEC 60297-4. By implementing these extended features to the subracks and plug-in units, a new subrack and plug-in unit (incompatible with IEC 60297-3 and IEC 60297-4) type is created.
Document History
DS/EN 60297-5-100
August 20, 2001
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 5-100: Subracks and associated plug-in units - Design overview
This part of IEC 60297 covers extended features added to subracks and compatible printed boards and plug-in units according to IEC 60297-3 and IEC 60297-4. By implementing these extended features to...