DS/EN 60297-5-102
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 5-102: Subracks and associated plug-in units - Electromagnetic shielding provision
inactive, Most Current
| Organization: | DS |
| Publication Date: | 20 August 2001 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
scope:
This part of IEC 60297 covers the extended features of electromagnetic shielding provision added to subracks and plug-in units with front panels according to IEC 60297-3, IEC 60297-4 and IEC 60297-5-107. By implementing this extended feature to the subrack and plug-in units, a new subrack and plug-in unit type (incompatible with IEC 60297-3 and IEC 60297-4) is created.
Document History
DS/EN 60297-5-102
August 20, 2001
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 5-102: Subracks and associated plug-in units - Electromagnetic shielding provision
This part of IEC 60297 covers the extended features of electromagnetic shielding provision added to subracks and plug-in units with front panels according to IEC 60297-3, IEC 60297-4 and IEC...