DS/EN 60297-5-103

Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 5-103: Subracks and associated plug-in units - Electrostatic discharge protection

inactive, Most Current
Organization: DS
Publication Date: 20 August 2001
Status: inactive
Page Count: 18
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

This part of IEC 60297 covers the extended features of electrostatic discharge protection added to subracks and plug-in units according to IEC 60297-3, IEC 60297-4 and IEC 60297-5-107. By implementing this extended feature to the subracks and plug-in units, a new subrack and plug-in type (incompatible with IEC 60297-3 and IEC 60297-4) is created.

Document History

DS/EN 60297-5-103
August 20, 2001
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 5-103: Subracks and associated plug-in units - Electrostatic discharge protection
This part of IEC 60297 covers the extended features of electrostatic discharge protection added to subracks and plug-in units according to IEC 60297-3, IEC 60297-4 and IEC 60297-5-107. By...

References

Advertisement