IEC 60268-3

Sound System Equipment - Part 3: Amplifiers

inactive
Buy Now
Organization: IEC
Publication Date: 1 August 2000
Status: inactive
Page Count: 15
ICS Code (Amplifiers): 33.160.10
scope:

This part of IEC 60268 applies to analogue amplifiers, and the analogue parts of analogue/digital amplifiers, which form part of a sound system for professional or household applications. It specifies the characteristics which should be included in specifications of amplifiers and the corresponding methods of measurement.

NOTE The methods of measurement for digital amplifiers and similar equipment are given in IEC 61606. 1)

In general, the specified methods of measurement are those which are seen to be most directly related to the characteristics. This does not exclude the use of other methods which give equivalent results.

In general, the methods are based on the simplest measuring equipment which can provide useful results. This does not exclude the use of more complex equipment which can give higher accuracy and/or allow automatic measurement and recording of results.

Rated conditions and standard measuring conditions are specified in order to allow measurements to be reliably repeated.

1) Numbers in square brackets refer to the bibliography.

Document History

April 1, 2018
Sound system equipment – Part 3: Amplifiers
This part of IEC 60268 applies to analogue amplifiers, and the analogue parts of analogue/digital amplifiers, which form part of a sound system for professional or household applications. It...
April 1, 2013
Sound system equipment – Part 3: Amplifiers
This part of IEC 60268 applies to analogue amplifiers, and the analogue parts of analogue/digital amplifiers, which form part of a sound system for professional or household applications. It...
IEC 60268-3
August 1, 2000
Sound System Equipment - Part 3: Amplifiers
This part of IEC 60268 applies to analogue amplifiers, and the analogue parts of analogue/digital amplifiers, which form part of a sound system for professional or household applications. It...
August 1, 2000
Sound System Equipment - Part 3: Amplifiers
A description is not available for this item.
January 1, 1988
Sound System Equipment Part 3: Amplifiers
A description is not available for this item.

References

Advertisement