IEC 60107-2

Methods of Measurement on Receivers for Television Broadcast Transmissions - Part 2: Audio Channels - General Methods and Methods for Monophonic Channels

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 February 1997
Status: active
Page Count: 66
ICS Code (Television receivers): 33.160.25
ICS Code (Radio receivers): 33.160.20
scope:

This part of IEC 107 deals with the general methods of measurement of the audio channels of receivers for monophonic systems and multichannel sound systems. General considerations for the measurements are specified in IEC 107-1 and the measurements specific to the multichannel sound systems are dealt with by IEC 107-3, IEC 107-4 and IEC 107-5. Measurements for non-broadcast signals are dealt with by IEC 107-6.

This standard deals with the determination of performance and permits the comparison of equipment by listing the characteristics which are useful for specifications and by laying down uniform methods of measurement for these characteristics. Performance requirements are not specified.

This standard does not deal with general safety matters, for which reference should be made to IEC 65 [1]* or other appropriate IEC safety standards, nor with radiation and immunity, for which reference should be made to CISPR 13 and CISPR 20 [2] [3].

* Figures in square brackets refer to the bibliography given in annex A.

Document History

IEC 60107-2
February 1, 1997
Methods of Measurement on Receivers for Television Broadcast Transmissions - Part 2: Audio Channels - General Methods and Methods for Monophonic Channels
This part of IEC 107 deals with the general methods of measurement of the audio channels of receivers for monophonic systems and multichannel sound systems. General considerations for the...
February 1, 1997
Methods of Measurement on Receivers for Television Broadcast Transmissions - Part 2: Audio Channels - General Methods and Methods for Monophonic Channels
A description is not available for this item.
February 1, 1997
Methods of Measurement on Receivers for Television Broadcast Transmissions - Part 2: Audio Channels - General Methods and Methods for Monophonic Channels
A description is not available for this item.
January 1, 1980
Recommended Methods of Measurement on Receivers for Television Broadcast Transmissions Part 2: Electrical and Acoustic Measurements at Audio-Frequencies
A description is not available for this item.

References

Advertisement