IEC 60107-7
Methods of Measurement on Receivers for Television - Part 7: HDTV Displays
| Organization: | IEC |
| Publication Date: | 1 February 1997 |
| Status: | active |
| Page Count: | 144 |
| ICS Code (Television receivers): | 33.160.25 |
| ICS Code (Radio receivers): | 33.160.20 |
scope:
Scope and object
This part of IEC 107 deals with the standard conditions and methods of measurement on high definition television (HDTV) displays. Such displays may be used as an integral part of an HDTV receiver for direct off-air reception, reception via cabled networks, or as a monitor for pre-recorded video, home movies and games, among other applications.
This standard deals with the determination of performance, and permits the comparison of equipment by listing the characteristics which are useful for specifications and by laying down uniform methods of measurement for these characteristics. Performance requirements are not specified.
This standard does not deal with general safety matters, for which reference should be made to IEC 65 [1]* or other appropriate IEC safety standards.
NOTE - Methods of measurement on wide-screen displays for conventional television signals are dealt with in IEC 60107-1.
* Figures in square brackets refer to the bibliography given in annex A.
Document History