IEC 60107-6

Recommended Methods of Measurement on Receivers for Television Broadcast Transmissions Part 6: Measurement under Conditions Different from Broadcast Signal Standards

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 1989
Status: active
Page Count: 86
ICS Code (Television receivers): 33.160.25
ICS Code (Radio receivers): 33.160.20
scope:

This part of PublicatioIi 107 gives methods of measurement for television broadcast receivers under conditions in which the signal presented to the receiver is not in accordance with the specifications for broadcast signals adopted by the CCIR". Such non-standard signals may be produced by video tape recorders, video disc players and television games, among other sources. Non-standard signal conditions which can also arise in normal reception of broadcast signals, for example due to propagation effects, are dealt with in Publication 107, Parts 1 and 2.

The methods of measurement given in this part are, where possible, based on the equivalent methods described in miblication 107, Parts 1 and 2, to which reference is required. However, the measurement conditions may be modified to accommodate the relevant nonstandard input signals. This part is not concerned with specifying performance.

* CCIR: International Radio Consultative Committee.

Document History

IEC 60107-6
January 1, 1989
Recommended Methods of Measurement on Receivers for Television Broadcast Transmissions Part 6: Measurement under Conditions Different from Broadcast Signal Standards
This part of PublicatioIi 107 gives methods of measurement for television broadcast receivers under conditions in which the signal presented to the receiver is not in accordance with the...

References

Advertisement