IEC 60107-5

Recommended Methods of Measurements on Receivers for Television Broadcast Transmissions - Part 5: Electrical Measurements on Multichannel Sound Television Receivers Using the NICAM Two-Channel Digital Sound-System

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 1999
Status: active
Page Count: 46
ICS Code (Radio receivers): 33.160.20
scope:

The methods of measurement described in this part of IEC 60107 apply to television receivers designed for the reception of television broadcasts sing the two-channel digital sound system. The sound coding-system is based in NICAM 728 and is transmitted by a quadrature phase-shift keying (QPSK) modulated digital subcarrier.

NOTE - NICAM 728 is the abbreviated form of Near Instantaneous Companded Audio Multiplex at 728 kbit/s.

Document History

IEC 60107-5
June 1, 1999
Recommended Methods of Measurements on Receivers for Television Broadcast Transmissions - Part 5: Electrical Measurements on Multichannel Sound Television Receivers Using the NICAM Two-Channel Digital Sound-System
The methods of measurement described in this part of IEC 60107 apply to television receivers designed for the reception of television broadcasts sing the two-channel digital sound system. The sound...

References

Advertisement