ISO 5580

Non-Destructive Testing - Industrial Radiographic Illuminators - Minimum Requirements

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 January 1985
Status: active
Page Count: 5
ICS Code (Non-destructive testing): 19.100
scope:

Scope and field of application

This International Standard specifies the minimum requirements for industrial illuminators used for viewing radiographs.

The function of the illuminator is to allow the viewing of radiographs.

The illuminator shall guarantee the same safety of personnel as an electric apparatus with maximum voltage, insulation and earthing which is required by corresponding safety standards of electrotechnics in each country where these are applied.

Document History

November 1, 2023
Non-destructive testing — Industrial radiographic illuminators — Minimum requirements
The function of an industrial radiographic illuminator is to provide sufficient diffuse light for viewing of developed radiographic films (radiographs). This document specifies the minimum...
ISO 5580
January 1, 1985
Non-Destructive Testing - Industrial Radiographic Illuminators - Minimum Requirements
Scope and field of application This International Standard specifies the minimum requirements for industrial illuminators used for viewing radiographs. The function of the illuminator is to allow...

References

Advertisement