DS/EN ISO 8891

Dental casting alloys with noble metal content of at least 25 % but less than 75 %

inactive, Most Current
Organization: DS
Publication Date: 5 September 2000
Status: inactive
Page Count: 22
ICS Code (Dental materials): 11.060.10
scope:

The standard gives the classification of, and specifies the requirements and test methods for, dental casting alloys with a noble metal content of at least 25 % up to but not including 75 %.

Document History

DS/EN ISO 8891
September 5, 2000
Dental casting alloys with noble metal content of at least 25 % but less than 75 %
The standard gives the classification of, and specifies the requirements and test methods for, dental casting alloys with a noble metal content of at least 25 % up to but not including 75 %.
March 15, 1995
Dental casting alloys with noble metal content of 25% up to but not including 75%
The standard gives the classification of, and specifies the requirements and test methods for dental casting alloys with a noble metal content of 25% up to but not including 75%.

References

Advertisement