DS/EN ISO 8891

Dental casting alloys with noble metal content of 25% up to but not including 75%

inactive
Organization: DS
Publication Date: 15 March 1995
Status: inactive
Page Count: 12
ICS Code (Dental equipment): 11.060.20
scope:

The standard gives the classification of, and specifies the requirements and test methods for dental casting alloys with a noble metal content of 25% up to but not including 75%.

Document History

September 5, 2000
Dental casting alloys with noble metal content of at least 25 % but less than 75 %
The standard gives the classification of, and specifies the requirements and test methods for, dental casting alloys with a noble metal content of at least 25 % up to but not including 75 %.
DS/EN ISO 8891
March 15, 1995
Dental casting alloys with noble metal content of 25% up to but not including 75%
The standard gives the classification of, and specifies the requirements and test methods for dental casting alloys with a noble metal content of 25% up to but not including 75%.

References

Advertisement