TAPPI - T653 PM
Specular Gloss of Paper and Paperboard at 20 Degrees
inactive
| Organization: | TAPPI |
| Publication Date: | 1 January 1990 |
| Status: | inactive |
| Page Count: | 4 |
Document History
January 1, 2022
Specular gloss of paper and paperboard at 20 degrees
This method is for the measurement of the specular gloss of high-gloss papers at 20° (70° from the plane of the paper).
This method is suitable for high-gloss coated, cast-coated, lacquered, highly...
January 1, 2003
Specular Gloss of Paper and Paperboard at 20 Degrees
A description is not available for this item.
January 1, 2003
Specular Gloss of Paper and Paperboard at 20 Degrees
A description is not available for this item.
January 1, 1998
Specular Gloss of Paper and Paperboard at 20 Degrees
A description is not available for this item.
T653 PM
January 1, 1990
Specular Gloss of Paper and Paperboard at 20 Degrees
A description is not available for this item.