TAPPI - T653 OM

Specular Gloss of Paper and Paperboard at 20 Degrees

inactive
Organization: TAPPI
Publication Date: 1 January 1998
Status: inactive
Page Count: 5

Document History

January 1, 2022
Specular gloss of paper and paperboard at 20 degrees
This method is for the measurement of the specular gloss of high-gloss papers at 20° (70° from the plane of the paper). This method is suitable for high-gloss coated, cast-coated, lacquered, highly...
January 1, 2003
Specular Gloss of Paper and Paperboard at 20 Degrees
A description is not available for this item.
January 1, 2003
Specular Gloss of Paper and Paperboard at 20 Degrees
A description is not available for this item.
T653 OM
January 1, 1998
Specular Gloss of Paper and Paperboard at 20 Degrees
A description is not available for this item.
January 1, 1990
Specular Gloss of Paper and Paperboard at 20 Degrees
A description is not available for this item.
Advertisement