IEC 60495

Single Sideband Power-Line Carrier Terminals

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 September 1993
Status: active
Page Count: 76
ICS Code (Power transmission and distribution networks): 29.240
scope:

Scope and object

This international Standard applies to Single Sideband (SSB) Power line Carrier(PLC) Terminals used to transmit information over High Voltage (HV) Lines.

The object of this standard is to establish recommended values for characteristic input and output quantities of single sideband PLC terminals and the definitions essential for an understanding of these recommendations. All the test verifying the requirements shall be considered as type tests as defined in the International Electrotechnical Vocabulary (IEV 151-04-15).

This standard defines two versions of the PLC equipment intended for two different applications:

- standard terminal, i.e. equipment with a voice frequency side interface which offers transmission of a frequency band of 300 Hz to 3 400 Hz on a four-wire basis plus signaling facilities. This equipment is capable, via analog interfaces, of being connected to networks that may consist of transmission equipment of different types and form different manufacturers. There may be facilities for additional point-to-point connections (e.g a teleprotection connection) which may fall outside the frequency band of 300 Hz to 3 400 Hz;

- speech-plus terminal, i.e. equipment where specific interfaces for signals like speech, data and teleprotection are present at the voice frequency side.

The two versions will have parts in common and the requirements of these common parts are dealt with in 5.2 and 5.3.1.

Document History

IEC 60495
September 1, 1993
Single Sideband Power-Line Carrier Terminals
Scope and object This international Standard applies to Single Sideband (SSB) Power line Carrier(PLC) Terminals used to transmit information over High Voltage (HV) Lines. The object of this...

References

Advertisement