DLA - SMD-5962-85131 REV B

MICROCIRCUIT, LINEAR, CMOS, MULTIPLEXER/DEMULTIPLEXER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 28 June 1993
Status: inactive
Page Count: 55
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 H1546 Single 16-channel MUX/DEMUX with overvoltage protection 02 H1547 Differential 8-channel MUX/DEMUX with overvoltage protection 03 H1549 Differential 4-channel MUX/DEMUX with overvoltage protection 04 IH5116 Single 16-channel MUX/DEMUX with overvoltage protection 05 IH5216 Differential 8-channel MUX/DEMUX with overvoltage protection 06 IH5208 Differential 4-channel MUX/DEMUX with overvoltage protection 07 HI506 Single 16-channel MUX/DEMUX 08 HI507 Differential 8-channel MUX/DEMUX 09 HI509 Differential 4-channel MUX/DEMUX

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line X GDIP1-T28 or CDIP2-T28 28 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier 3 CQCC1-N28 28 Square leadless chip carrier

The lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage between +V and −V - - - - - - - - - +44 V Supply voltage between +V and ground: Device types 01-03, 07-09 - - - - - - - - - - - - +22 V Device types 04-06 - - - - - - - - - - - - - - - - +20 V Supply voltage between −V and ground: Device types 01-03, 07-09 - - - - - - - - - - - - −25 V Device types 04-06 - - - - - - - - - - - - - - - - −20 V Digital input voltage range (VA, VEN): Device types 01-03, 07-09 - - - - - - - - - - - - [(−V) −4 V) to ((+V) +4 V] or 20 mA whichever comes first Device types 04-06 - - - - - - - - - - - - - - - - - −V to +V or 20 mA whichever comes first Analog input voltage range (VS): Device types 01-03 - - - - - - - - - - - - - - - - [(−V) −20 V) to ((+V) +20 V] Device types 04-06 - - - - - - - - - - - - - - - - [(−V) −25 V to (+V) +25 V] Device types 07-09 - - - - - - - - - - - - - - - - [(−V) −2 V to (+V) +2 V] Continuous current, source or drain - - - - - - - - 20 mA Peak current, source or drain, pulsed, 1 ms, 10 percent duty cycle max - - - - - - - - - - - - - 40 mA Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD): Case E - - - - - - - - - - - - - - - - - - - - - 1.25 W Case X - - - - - - - - - - - - - - - - - - - - - 2 W Case 2 - - - - - - - - - - - - - - - - - - - - - 1.32 W Case 3 - - - - - - - - - - - - - - - - - - - - - 1.23 W Derating factor: Case E - - - - - - - - - - - - - - - - - - - - - 12.5 mW/°C above TA = +75°C Case X - - - - - - - - - - - - - - - - - - - - - 20 mW/°C above TA = +75°C Case 2 - - - - - - - - - - - - - - - - - - - - - 13.2 mW/°C above TA = +75°C Case 3 - - - - - - - - - - - - - - - - - - - - - 12.3 mW/°C above TA = +75°C Thermal resistance, junction-to-case (ΘJC): Cases E, X, 2, and 3 - - - - - - - - - - - - - - See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJA): Case E - - - - - - - - - - - - - - - - - - - - - 80°C/W Case X - - - - - - - - - - - - - - - - - - - - - 50°C/W Case 2 - - - - - - - - - - - - - - - - - - - - - 76°C/W Case 3 - - - - - - - - - - - - - - - - - - - - - 81°C/W Lead temperature (soldering, 10 seconds) - - - - - - +275°C Junction temperature (TJ) - - - - - - - - - - - - - +175°C

Supply voltage between +V and ground - - - - - - - - +15 V Supply voltage between −V and ground - - - - - - - - −15 V VREF (device types 01 and 02 only) - - - - - - - - - Open VAL(max) - - - - - - - - - - - - - - - - - - - - - - 0.8 V VAH(min): Device types 01-03 - - - - - - - - - - - - - - - 4.0 V Device types 04-09 - - - - - - - - - - - - - - - 2.4 V VEN: Device types 01-03 - - - - - - - - - - - - - - - 4.0 V Device types 04-09 - - - - - - - - - - - - - - - 2.4 V Ambient operating temperature range (TA) - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

March 19, 2018
MICROCIRCUIT, LINEAR, CMOS, MULTIPLEXER / DEMULTIPLEXER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
September 13, 2007
MICROCIRCUIT, LINEAR, CMOS, MULTIPLEXER / DEMULTIPLEXER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
December 30, 2002
MICROCIRCUIT, LINEAR, CMOS, MULTIPLEXER/DEMULTIPLEXER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 9, 1996
MICROCIRCUIT, LINEAR, CMOS, MULTIPLEXER/DEMULTIPLEXER, MONOLITHIC SILICON
A description is not available for this item.
January 25, 1995
MICROCIRCUIT, LINEAR, CMOS, MULTIPLEXER/DEMULTIPLEXER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-85131 REV B
June 28, 1993
MICROCIRCUIT, LINEAR, CMOS, MULTIPLEXER/DEMULTIPLEXER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
August 26, 1988
MICROCIRCUIT, LINEAR, CMOS, MULTIPLEXER/DEMULTIPLEXER, MONOLITHIC SILICON
A description is not available for this item.
June 30, 1986
MICROCIRCUIT, LINEAR, CMOS, MULTIPLEXER/DEMULTIPLEXER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement