DS/ENV ISO 14819-3

Traffic and Travel Information (TTI) - TTI messages via traffic message coding - Part 3: Location referencing for ALERT-C

inactive, Most Current
Organization: DS
Publication Date: 9 February 2001
Status: inactive
Page Count: 39
ICS Code (IT applications in transport): 35.240.60
scope:

The location referencing rules defined in this standard address the specific requirements of Traffic Message Channel (TMC) systems, which use abbreviated coding formats to provide TTI messages over mobile bearers (e.g. GSM, DAB) or via exchange protocols like DATEX. In particular, the rules address the Radio Data System - Traffic Message Channel (RDS-TMC), a means of providing digitally-coded traffic and travel information to travellers using a silent data channel (RDS) on FM radio stations, based on the ALERT-C protocol.

Document History

DS/ENV ISO 14819-3
February 9, 2001
Traffic and Travel Information (TTI) - TTI messages via traffic message coding - Part 3: Location referencing for ALERT-C
The location referencing rules defined in this standard address the specific requirements of Traffic Message Channel (TMC) systems, which use abbreviated coding formats to provide TTI messages over...

References

Advertisement