ASTM International - ASTM A508/A508M-03
Standard Specification for Quenched and Tempered Vacuum-Treated Carbon and Alloy Steel Forgings for Pressure Vessels
| Organization: | ASTM International |
| Publication Date: | 10 April 2003 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Steels for pressure purposes): | 77.140.30 |
scope:
1.1 This specification covers quenched and tempered vacuum treated carbon and alloy steel forgings for pressure vessels such as those used in reactor systems. Specifically, it covers forgings for vessel closures, shells, flanges, tube sheets, rings, heads, and similar parts.
1.2 All grades are considered weldable under proper conditions. Welding technique is of fundamental importance, and it is presupposed that welding procedure and inspection will be in accordance with approved methods for the grade of material used.
1.3 The values stated in either inch-pound units or SI (metric) units are to be regarded separately as standards. Within the text and the tables, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independent of the other. Combining values from the two systems may result in nonconformance with the specification.
1.4 Unless the order specifies the applicable "M" specification designation, the material shall be furnished to the inch-pound units.
Note 1-Grades 1 and 1A are composed of different chemistries but have the same mechanical requirements.
Note 2-Designations have been changed as follows:
| Current | Formerly |
| Grade 1 | Class 1 |
| Grade 1A | Class 1A |
| Grade 2 Class 1 | Class 2 |
| Grade 2 Class 2 | Class 2A |
| Grade 3 Class 1 | Class 3 |
| Grade 3 Class 2 | Class 3A |
| Grade 4N Class 1 | Class 4 |
| Grade 4N Class 2 | Class 4A |
| Grade 4N Class 3 | Class 4B |
| Grade 5 Class 1 | Class 5 |
| Grade 5 Class 2 | Class 5A |
| Grade 22 Class 3 | Class 22B |
| Grade 3V | Class 3V |
| Grade 6 Classes 1, 2, 3, and 4 | N/A |
Document History