ASTM International - ASTM D5312-04
Standard Test Method for Evaluation of Durability of Rock for Erosion Control Under Freezing and Thawing Conditions
| Organization: | ASTM International |
| Publication Date: | 1 January 2004 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Earthworks. Excavations. Foundation construction. Underground works): | 93.020 |
significance And Use:
Rock used for erosion control may consist of several types, depending on potential use. One type may be armor stone weighing from one to three tons or breakwater stone weighing three to twenty... View More
scope:
1.1 This test method covers the procedures for evaluating the durability of rock for erosion control when exposed to freezing and thawing conditions.
1.2 The values stated in inch-pound units are to be regarded as the standard. The SI units given in parenthesis are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History