NPFC - MIL-C-24640/24

CABLE, ELECTRIC, 600 VOLTS, LIGHT-WEIGHT, MULTI-PAIR, AWG 22, TYPE TTXW (INCLUDING VARIATION TYPE TTXOW)

inactive
Buy Now
Organization: NPFC
Publication Date: 31 July 1989
Status: inactive
Page Count: 7
scope:

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of the following specification listed in that issue of the Department of Defense Index of Specifications and Standards (DoDISS) specified in the solicitation: MIL-C-24640.

[B circled] TABLE I. Construction details-unarmored.

Jacket Cable Cable weight Number thickness diameter (pounds per PIN Type of (inch) (inch) 1000 feet) ------------------ M24640/24 number pairs (minimum) (min) (max) (max) ---------------------------------------------------------------------------------------------- -01UN TTXW-1-½ 1-½ 0.028 0.181 0.195 26.0 -02UN TTXW-3 3 .038 .285 .307 62.3 -03UN TTXW-5 5 .038 .331 .357 91.0 -04UN TTXW-10 10 .041 .456 .492 168.0 -05UN TTXW-15 15 .044 .527 .569 231.0 -06UN TTXW-20 20 .044 .577 .621 283.0 -07UN TTXW-30 30 .044 .684 .738 407.0 -08UN TTXW-40 40 .047 .790 .852 526.0

[B circled] TABLE II. Construction details-armored.

Jacket Cable Cable weight Number thickness diameter (pounds per PIN Type of (inch) (inch) 1000 feet) --------------- M24640/24 number pairs (minimum) (min) (max) (max) ---------------------------------------------------------------------------------------------- -01AN TTXWA-1-½ 1-½ 0.028 0.231 0.245 41.0 -02AN TTXWA-3 3 .038 .335 .357 84.3 -03AN TTXWA-5 5 .038 .381 .407 119.4 -04AN TTXWA-10 10 .041 .506 .542 209.3 -05AN TTXWA-15 15 .044 .577 .619 269.6 -06AN TTXWA-20 20 .044 .627 .671 328.2 -07AN TTXWA-30 30 .044 .734 .788 463.2 -08AN TTXWA-40 40 .047 .840 .902 592.6

[B circled] TABLE III. Construction details-overall shield.

Diameter Jacket Cable Cable weight Number over shield thickness diameter (pounds per PIN Type of (inch) (inch) (inch) 1000 feet) --------------- M24640/24 number pairs (nom) (minimum) (min) (max) (max) -------------------------------------------------------------------------------------------------------- -01UN TTXOW-1-½ 1-½ 0.127 0.031 0.253 0.273 67.9 -02UN TTXOW-3 3 .216 .038 .333 .359 108.0 -03UN TTXOW-5 5 .263 .038 .376 .406 134.0 -04UN TTXOW-15 15 .449 .044 .556 .600 299.0 -05UN TTXOW-20 20 .510 .044 .614 .662 361.0 -06UN TTXOW-30 30 .610 .047 .717 .772 480.0 -07UN TTXOW-40 40 .720 .047 .823 .887 631.0

Document History

November 8, 2011
CABLE, ELECTRIC, -20 TO +105 °C, 600 VOLTS, LIGHTWEIGHT, MULTI-PAIR, 22 AWG, TYPE TTXW (INCLUDING VARIATION TYPE TTXOW)
A description is not available for this item.
August 22, 2002
CABLE, ELECTRIC, 600 VOLTS, LIGHT-WEIGHT, MULTI-PAIR, AWG 22, TYPE TTXW (INCLUDING VARIATION TYPE TTXOW)
A description is not available for this item.
June 26, 1995
CABLE, ELECTRIC, 600 VOLTS, LIGHT-WEIGHT, MULTI-PAIR, AWG 22, TYPE TTXW (INCLUDING VARIATION TYPE TTXOW)
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...
MIL-C-24640/24
July 31, 1989
CABLE, ELECTRIC, 600 VOLTS, LIGHT-WEIGHT, MULTI-PAIR, AWG 22, TYPE TTXW (INCLUDING VARIATION TYPE TTXOW)
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...
October 23, 1985
CABLE, ELECTRIC, 600 VOLTS, LIGHT-WEIGHT, MULTI-PAIR, AWG 22, TYPE TTXW (INCLUDING VARIATION TYPE TTXOW)
A description is not available for this item.
August 10, 1984
CABLE, ELECTRIC, 600 VOLTS, LIGHT-WEIGHT, MULTI-PAIR, AWG 22, TYPE TTXW (INCLUDING VARIATION TYPE TTXOW)
A description is not available for this item.

References

Advertisement