ASD-STAN - PREN 4402
Aerospace Series Lockbolts, 100 Degree Countersunk Normal Head, Sheartype, Close Tolerance, in Titanium Alloy, Aluminium Pigmented Organic Coating, Lubrication with Cetylic Alcohol, Metric Series, Classification: 1 100 MPa (at Ambient Temperature)/315 Degrees Celsius
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 November 1996 |
| Status: | inactive |
| Page Count: | 9 |
Document History
December 31, 1999
Aerospace Series Lockbolts, 100 Degree Countersunk Normal Head, Sheartype, Close Tolerance, in Titanium Alloy TI-P64001. with Aluminium Pigmented Coating, Metric Series Classification: 1 100 MPa (at Ambient Temperature)/ 315 Degrees Celsius
A description is not available for this item.
PREN 4402
November 1, 1996
Aerospace Series Lockbolts, 100 Degree Countersunk Normal Head, Sheartype, Close Tolerance, in Titanium Alloy, Aluminium Pigmented Organic Coating, Lubrication with Cetylic Alcohol, Metric Series, Classification: 1 100 MPa (at Ambient Temperature)/315 Degrees Celsius
A description is not available for this item.